Vishay Precision Group Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC4527150R0FEA

Description
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC4527150R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC4527150R0FEA
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC4527150R0FEA
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistor, 150 Ohm, 2W, 1%; Resistance Vishay - 60P8081 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 2W, 1%; Resistance Vishay
60P8081
Wirewound Resistor, 150 Ohm, 2W, 1%; Resistance Vishay 60P8081
WIREWOUND RESISTOR, 150 OHM, 2W, 1%; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 2W, 1%; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC4527150R0FEA 60P8081
Product Name Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R Wirewound Resistor, 150 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers