10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
Wirewound Resistor, 2W, 1%, 10 Ohm, 4527 SM Product overview: WSC452710R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 10 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452710R00FEA can be used for catalog matching and distributor lookup.
RES SMD 10 OHM 1% 2W 4527
(PRICE/TC) WIREWOUND RESISTOR, 10 OHM, 2W, 1%; RESISTANCE:10OHM; RESISTANCE TOLERANCE:± 1%; POWER RATING:2W; RESISTOR CASE STYLE:4527 [11470 METRIC]; RESISTOR TECHNOLOGY:WIREWOUND
WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound
RES, WIREWOUND, 10R, 1%, 2W, 4527, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | WSCC-10CT-ND | WSC452710R00FEA | 52-WSC452710R00FEA | 6836300 | 6836300P | WSC452710R00FEA | 16396949 | 65K4018 |
| Product Name | Chip Resistor - Surface Mount | WSC452710R00FEA | 2W 10 Ohm Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor | Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||||||
| Category / Application | Automotive; General Use | Power Applications | ||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD); 4257 (11070m | Surface Mount Technology (SMT / SMD); 4257 (11070M) | 4527 [11470 Metric] | ||||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |