Vishay Precision Group WSC2515R7000FEA WSC2515R7000FEA

Description
WSC2515R7000FEA
Request a Quote
Description
WSC2515R7000FEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC2515R7000FEA - WSC2515R7000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC2515R7000FEA
WSC2515R7000FEA
WSC2515R7000FEA WSC2515R7000FEA
WSC2515R7000FEA

WSC2515R7000FEA

Supplier's Site
Res, Wirewound, 0R7, 1%, 1W, 2515, Reel; Resistance Vishay - 65K3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R7, 1%, 1W, 2515, Reel; Resistance Vishay
65K3989
Res, Wirewound, 0R7, 1%, 1W, 2515, Reel; Resistance Vishay 65K3989
RES, WIREWOUND, 0R7, 1%, 1W, 2515, REEL; Resistance:0.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 0R7, 1%, 1W, 2515, REEL; Resistance:0.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC2515R7000FEA 65K3989
Product Name WSC2515R7000FEA Res, Wirewound, 0R7, 1%, 1W, 2515, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers