Vishay Precision Group WSC2515R6810FEA WSC2515R6810FEA

Description
WSC2515R6810FEA
Request a Quote
Description
WSC2515R6810FEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC2515R6810FEA - WSC2515R6810FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC2515R6810FEA
WSC2515R6810FEA
WSC2515R6810FEA WSC2515R6810FEA
WSC2515R6810FEA

WSC2515R6810FEA

Supplier's Site
Res, Wirewound, 0R681, 1%, 1W, 2515; Resistance Vishay - 65K3988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R681, 1%, 1W, 2515; Resistance Vishay
65K3988
Res, Wirewound, 0R681, 1%, 1W, 2515; Resistance Vishay 65K3988
RES, WIREWOUND, 0R681, 1%, 1W, 2515; Resistance:0.681ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 0R681, 1%, 1W, 2515; Resistance:0.681ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC2515R6810FEA 65K3988
Product Name WSC2515R6810FEA Res, Wirewound, 0R681, 1%, 1W, 2515; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details