Vishay Precision Group WSC2515R5110FTA WSC2515R5110FTA

Description
WSC2515R5110FTA
Request a Quote Datasheet
Description
WSC2515R5110FTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSC2515R5110FTA - WSC2515R5110FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC2515R5110FTA
WSC2515R5110FTA
WSC2515R5110FTA WSC2515R5110FTA
WSC2515R5110FTA

WSC2515R5110FTA

Supplier's Site
Resistor, Ww, 0.511 Ohm, 1W, Smd, 0.01; Resistance Vishay - 66C4173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ww, 0.511 Ohm, 1W, Smd, 0.01; Resistance Vishay
66C4173
Resistor, Ww, 0.511 Ohm, 1W, Smd, 0.01; Resistance Vishay 66C4173
RESISTOR, WW, 0.511 OHM, 1W, SMD, 0.01; Resistance:0.511ohm; Product Range:AEC-Q200 WSC Series; Resistor Case / Package:2515 [6438 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound RoHS Compliant: No

RESISTOR, WW, 0.511 OHM, 1W, SMD, 0.01; Resistance:0.511ohm; Product Range:AEC-Q200 WSC Series; Resistor Case / Package:2515 [6438 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC2515R5110FTA 66C4173
Product Name WSC2515R5110FTA Resistor, Ww, 0.511 Ohm, 1W, Smd, 0.01; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details