Vishay Precision Group Chip Resistor - Surface Mount WSC2515R5000FEA

Description
500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSCB-.50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-.50CT-ND
Chip Resistor - Surface Mount WSCB-.50CT-ND
500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-.50TR-ND
Chip Resistor - Surface Mount WSCB-.50TR-ND
500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-.50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-.50DKR-ND
Chip Resistor - Surface Mount WSCB-.50DKR-ND
500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

500 mOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 1W 0.5 Ohm Resistor - 52-WSC2515R5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.5 Ohm Resistor
52-WSC2515R5000FEA
SMD 1W 0.5 Ohm Resistor 52-WSC2515R5000FEA
Wirewound Resistor, 1W, 0.5 Ohm, 1%, 2515 SMD Product overview: WSC2515R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R5000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistor, 1W, 0.5 Ohm, 1%, 2515 SMD Product overview: WSC2515R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .50 OHM 1W 1% 2515 WW SMD - WSC2515R5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1W 1% 2515 WW SMD
WSC2515R5000FEA
RES .50 OHM 1W 1% 2515 WW SMD WSC2515R5000FEA
RES .50ohm 1W 1% 2515 WW SMD

RES .50ohm 1W 1% 2515 WW SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC2515R5000FEA
810263-WSC2515R5000FEA
Chip Resistor - Surface Mount - WSC2515R5000FEA 810263-WSC2515R5000FEA
Manufacturer: Vishay Dale Win Source Part Number: 810263-WSC2515R5000F EA Packaging: Reel Features: Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±90ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 500 mOhms Supplier Device Package: 2515 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm) Manufacturer Package: 2515 J-Lead Height - Seated (Maximum): 0.125" (3.17mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 810263-WSC2515R5000FEA
Packaging: Reel
Features: Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 mOhms
Supplier Device Package: 2515
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm)
Manufacturer Package: 2515 J-Lead
Height - Seated (Maximum): 0.125" (3.17mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Res, Wirewound, 0R5, 1%, 1W, 2515; Resistance Vishay - 60P0135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R5, 1%, 1W, 2515; Resistance Vishay
60P0135
Res, Wirewound, 0R5, 1%, 1W, 2515; Resistance Vishay 60P0135
RES, WIREWOUND, 0R5, 1%, 1W, 2515; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 0R5, 1%, 1W, 2515; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSCB-.50CT-ND 52-WSC2515R5000FEA WSC2515R5000FEA 810263-WSC2515R5000FEA 60P0135
Product Name Chip Resistor - Surface Mount SMD 1W 0.5 Ohm Resistor RES .50 OHM 1W 1% 2515 WW SMD Chip Resistor - Surface Mount - WSC2515R5000FEA Res, Wirewound, 0R5, 1%, 1W, 2515; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging 2515 J-Lead Surface Mount Technology (SMT / SMD) 2515 [6438 Metric]
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers