Vishay Intertechnology, Inc. Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk WSC2515R4120FEK

Description
Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk - WSC2515R4120FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk
WSC2515R4120FEK
Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk WSC2515R4120FEK
Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk

Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC2515R4120FEK
Product Name Res Wirewound 2515 412m Ohm 1% 1W ¦90ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details