Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC2515R2000DTA WSC2515R2000DTA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169176-WSC2515R2000 DTA Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169176-WSC2515R2000 DTA Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC2515R2000DTA - 1169176-WSC2515R2000DTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC2515R2000DTA
1169176-WSC2515R2000DTA
Chip Resistor - Surface Mount - WSC2515R2000DTA 1169176-WSC2515R2000DTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169176-WSC2515R2000 DTA Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169176-WSC2515R2000DTA
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited

Buy Now
SMD Resistor - 52-WSC2515R2000DTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC2515 .2 .5% R86 Product overview: WSC2515R2000DTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2000DTA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC2515 .2 .5% R86 Product overview: WSC2515R2000DTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2000DTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1169176-WSC2515R2000DTA 52-WSC2515R2000DTA
Product Name Chip Resistor - Surface Mount - WSC2515R2000DTA SMD Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details