Vishay Precision Group Resistance Vishay WSC2515R1000FEA.

Description
Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes
Datasheet
Description
Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 15AC1216 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC1216
Resistance Vishay 15AC1216
Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC1216
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers