Vishay Precision Group WSC25158R060FTA WSC25158R060FTA

Description
WSC25158R060FTA
Request a Quote
Description
WSC25158R060FTA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC25158R060FTA - WSC25158R060FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC25158R060FTA
WSC25158R060FTA
WSC25158R060FTA WSC25158R060FTA
WSC25158R060FTA

WSC25158R060FTA

Supplier's Site
Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay - 66C4266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay
66C4266
Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay 66C4266
RES, WIREWOUND, 8R06, 1%, 1W, 2515, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

RES, WIREWOUND, 8R06, 1%, 1W, 2515, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC25158R060FTA 66C4266
Product Name WSC25158R060FTA Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details