Vishay Precision Group SMD 8.06 OHM 1W Resistor WSC25158R060FEA

Description
Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM Product overview: WSC25158R060FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.06 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.06 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25158R060FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM Product overview: WSC25158R060FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.06 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.06 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25158R060FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.06 OHM 1W Resistor - 52-WSC25158R060FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.06 OHM 1W Resistor
52-WSC25158R060FEA
SMD 8.06 OHM 1W Resistor 52-WSC25158R060FEA
Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM Product overview: WSC25158R060FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.06 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.06 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25158R060FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM Product overview: WSC25158R060FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.06 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.06 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25158R060FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WSC25158R060FEA - WSC25158R060FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC25158R060FEA
WSC25158R060FEA
WSC25158R060FEA WSC25158R060FEA
WSC25158R060FEA

WSC25158R060FEA

Supplier's Site
Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay - 85R4593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay
85R4593
Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay 85R4593
RES, WIREWOUND, 8R06, 1%, 1W, 2515, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 8R06, 1%, 1W, 2515, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 8R06, 1%, 1W, 2515; Resistance Vishay - 65K4014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 8R06, 1%, 1W, 2515; Resistance Vishay
65K4014
Res, Wirewound, 8R06, 1%, 1W, 2515; Resistance Vishay 65K4014
RES, WIREWOUND, 8R06, 1%, 1W, 2515; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 8R06, 1%, 1W, 2515; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WSC25158R060FEA WSC25158R060FEA 85R4593
Product Name SMD 8.06 OHM 1W Resistor WSC25158R060FEA Res, Wirewound, 8R06, 1%, 1W, 2515, Reel; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Operating Temperature -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details