Vishay Intertechnology, Inc. 1W,82.5,.5%,T/R WSC251582R50DTA

Description
1W,82.5,.5%,T/R
Request a Quote
Description
1W,82.5,.5%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,82.5,.5%,T/R - WSC251582R50DTA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,82.5,.5%,T/R
WSC251582R50DTA
1W,82.5,.5%,T/R WSC251582R50DTA
1W,82.5,.5%,T/R

1W,82.5,.5%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251582R50DTA
Product Name 1W,82.5,.5%,T/R
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers