Vishay Intertechnology, Inc. Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC251575R00FBA

Description
Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk - WSC251575R00FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
WSC251575R00FBA
Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC251575R00FBA
Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC251575R00FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251575R00FBA-ND
Chip Resistor - Surface Mount 541-WSC251575R00FBA-ND
WSC2515 75 1% B43

WSC2515 75 1% B43

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC251575R00FBA 541-WSC251575R00FBA-ND
Product Name Res Wirewound 2515 75 Ohm 1% 1W ¦20ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details