Vishay Precision Group Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25156R490FEA

Description
Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25156R490FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25156R490FEA
Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25156R490FEA
Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Res Ww 2515 6.49 Ohm 1% 1W 50Ppm/ C Smd Rohs Compliant Vishay - 96AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Res Ww 2515 6.49 Ohm 1% 1W 50Ppm/ C Smd Rohs Compliant Vishay
96AC4855
Res Ww 2515 6.49 Ohm 1% 1W 50Ppm/ C Smd Rohs Compliant Vishay 96AC4855
RES WW 2515 6.49 OHM 1% 1W 50PPM/ C SMD ROHS COMPLIANT: YES

RES WW 2515 6.49 OHM 1% 1W 50PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC25156R490FEA 96AC4855
Product Name Res Wirewound 2515 6.49 Ohm 1% 1W ¦50ppm/¦C SMD T/R Res Ww 2515 6.49 Ohm 1% 1W 50Ppm/ C Smd Rohs Compliant Vishay
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details