Vishay Intertechnology, Inc. Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSC251568R00DEB

Description
Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R - WSC251568R00DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
WSC251568R00DEB
Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSC251568R00DEB
Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251568R00DEB
Product Name Res Wirewound 2515 68 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details