Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170527-WSC25155R600
Packaging: Tape and Reel
Length: 6.35 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 5.6 Ω
Power Rating: 1 W
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 3.81 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Operating Temperature: 275 °C
Wirewound Resistors - SMD WSC2515 5.6 1% EA e3 Product overview: WSC25155R600FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25155R600FEA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1170527-WSC25155R600FEA | 52-WSC25155R600FEA | WSC25155R600FEA |
| Product Name | Chip Resistor - Surface Mount - WSC25155R600FEA | SMD Resistor | WSC25155R600FEA |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 5.6 ohms | 5.6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 90 ±ppm/°C |