Vishay Intertechnology, Inc. Wirewound Resistors - SMD 5.5ohms 1watt 1% WSC25155R500FEA

Description
Wirewound Resistors - SMD 5.5ohms 1watt 1%
Request a Quote
Description
Wirewound Resistors - SMD 5.5ohms 1watt 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 5.5ohms 1watt 1% - WSC25155R500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 5.5ohms 1watt 1%
WSC25155R500FEA
Wirewound Resistors - SMD 5.5ohms 1watt 1% WSC25155R500FEA
Wirewound Resistors - SMD 5.5ohms 1watt 1%

Wirewound Resistors - SMD 5.5ohms 1watt 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC25155R500FEA
Product Name Wirewound Resistors - SMD 5.5ohms 1watt 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers