Vishay Intertechnology, Inc. Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25155R110FTA

Description
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25155R110FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25155R110FTA
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25155R110FTA
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
SMD 5.11 OHM 1W Resistor - 52-WSC25155R110FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.11 OHM 1W Resistor
52-WSC25155R110FTA
SMD 5.11 OHM 1W Resistor 52-WSC25155R110FTA
Wirewound Resistors - SMD 5.11 OHM 1% 1W 50PPM Product overview: WSC25155R110FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.11 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.11 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25155R110FTA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 5.11 OHM 1% 1W 50PPM Product overview: WSC25155R110FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.11 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.11 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25155R110FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number WSC25155R110FTA 52-WSC25155R110FTA
Product Name Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R SMD 5.11 OHM 1W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details