Vishay Precision Group Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25155R110FEB

Description
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25155R110FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25155R110FEB
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25155R110FEB
Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC25155R110FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25155R110FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC25155R110FEBDKR-ND
WSC2515 5.11 1% EB E3

WSC2515 5.11 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25155R110FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25155R110FEBCT-ND
Chip Resistor - Surface Mount 541-WSC25155R110FEBCT-ND
WSC2515 5.11 1% EB E3

WSC2515 5.11 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25155R110FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25155R110FEBTR-ND
Chip Resistor - Surface Mount 541-WSC25155R110FEBTR-ND
WSC2515 5.11 1% EB E3

WSC2515 5.11 1% EB E3

Buy Now Datasheet
Resistor - 67169252 - Radwell International
Willingboro, NJ, United States
Resistor
67169252
Resistor 67169252
FIXED RESISTOR, WIREWOUND, 1W, 5.11 OHM, 1%, 50PPM/CEL, SURFACE MOUNT 2515. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, WIREWOUND, 1W, 5.11 OHM, 1%, 50PPM/CEL, SURFACE MOUNT 2515. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number WSC25155R110FEB 541-WSC25155R110FEBDKR-ND 67169252
Product Name Res Wirewound 2515 5.11 Ohm 1% 1W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details