Vishay Precision Group 1W 5 Ohm Resistor WSC25155R000FEA

Description
Wirewound Resistor 1W 1% 5 Ohm 2515 SM Product overview: WSC25155R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25155R000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 1W 1% 5 Ohm 2515 SM Product overview: WSC25155R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25155R000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 5 Ohm Resistor - 52-WSC25155R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 5 Ohm Resistor
52-WSC25155R000FEA
1W 5 Ohm Resistor 52-WSC25155R000FEA
Wirewound Resistor 1W 1% 5 Ohm 2515 SM Product overview: WSC25155R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25155R000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistor 1W 1% 5 Ohm 2515 SM Product overview: WSC25155R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25155R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSCB-5.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-5.0DKR-ND
Chip Resistor - Surface Mount WSCB-5.0DKR-ND
5 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

5 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-5.0CT-ND
Chip Resistor - Surface Mount WSCB-5.0CT-ND
5 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

5 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-5.0TR-ND
Chip Resistor - Surface Mount WSCB-5.0TR-ND
5 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

5 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 966949-WSC25155R000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
966949-WSC25155R000FEA
Resistors - Chip Resistor - Surface Mount 966949-WSC25155R000FEA
Win Source Part Number: 966949-WSC25155R000F EA Category: Resistors>Chip Resistor - Surface Mount Series: WSC Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.125" (3.17mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 5 Ohms Package / Case: 2515 J-Lead Supplier Device Package: 2515 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm) Alternative Parts (Cross-Reference): WSC25154R700FEA; WSC25154R990FTBWSC25 155R000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSCB-5.0DKR,WSCB-5.0 TR,WSCB-5.0CT

Win Source Part Number: 966949-WSC25155R000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSC
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.125" (3.17mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5 Ohms
Package / Case: 2515 J-Lead
Supplier Device Package: 2515
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm)
Alternative Parts (Cross-Reference): WSC25154R700FEA; WSC25154R990FTBWSC25155R000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSCB-5.0DKR,WSCB-5.0TR,WSCB-5.0CT

Buy Now Datasheet
RES 5.0 OHM 1W 1% 2515 WW SMD - WSC25155R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 1W 1% 2515 WW SMD
WSC25155R000FEA
RES 5.0 OHM 1W 1% 2515 WW SMD WSC25155R000FEA
RES 5.0ohm 1W 1% 2515 WW SMD

RES 5.0ohm 1W 1% 2515 WW SMD

Supplier's Site
Surface Mount Resistors - 6836293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836293
Surface Mount Resistors 6836293
Vishay WSC25155R000FEA

Vishay WSC25155R000FEA

Supplier's Site
Surface Mount Resistors - 6836293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836293P
Surface Mount Resistors 6836293P
Vishay WSC25155R000FEA

Vishay WSC25155R000FEA

Supplier's Site
Surface Mount Resistors - 1693198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693198
Surface Mount Resistors 1693198
Vishay WSC25155R000FEA

Vishay WSC25155R000FEA

Supplier's Site
Chip Resistor - Surface Mount - WSC25155R000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC25155R000FEA
Chip Resistor - Surface Mount WSC25155R000FEA
RES SMD 5 OHM 1% 1W 2515

RES SMD 5 OHM 1% 1W 2515

Supplier's Site Datasheet
Res, Wirewound, 5R, 1%, 1W, 2515; Resistance Vishay - 26R4232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R, 1%, 1W, 2515; Resistance Vishay
26R4232
Res, Wirewound, 5R, 1%, 1W, 2515; Resistance Vishay 26R4232
RES, WIREWOUND, 5R, 1%, 1W, 2515; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 5R, 1%, 1W, 2515; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 5R, 1%, 1W, 2515, Reel; Resistance Vishay - 50M8390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R, 1%, 1W, 2515, Reel; Resistance Vishay
50M8390
Res, Wirewound, 5R, 1%, 1W, 2515, Reel; Resistance Vishay 50M8390
RES, WIREWOUND, 5R, 1%, 1W, 2515, REEL; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 5R, 1%, 1W, 2515, REEL; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSC25155R000FEA WSCB-5.0DKR-ND 966949-WSC25155R000FEA WSC25155R000FEA 6836293 6836293P WSC25155R000FEA 26R4232
Product Name 1W 5 Ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 5.0 OHM 1W 1% 2515 WW SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Wirewound, 5R, 1%, 1W, 2515; Resistance Vishay
Technology / Construction WIRE WOUND Wirewound Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 2.2 volts
Operating AC Voltage 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details