50 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Res Wirewound 2515 50 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-WSC251550R00FEK-ND | WSC251550R00FEK |
| Product Name | Chip Resistor - Surface Mount | Res Wirewound 2515 50 Ohm 1% 1W ¦20ppm/¦C SMD Bulk |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | 2515 J-Lead | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 50 ohms |