Vishay Intertechnology, Inc. Current Sensing Resistors 1watt 50ohms 1% WSC251550R00FEB

Description
Current Sensing Resistors 1watt 50ohms 1%
Request a Quote
Description
Current Sensing Resistors 1watt 50ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt 50ohms 1% - WSC251550R00FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 50ohms 1%
WSC251550R00FEB
Current Sensing Resistors 1watt 50ohms 1% WSC251550R00FEB
Current Sensing Resistors 1watt 50ohms 1%

Current Sensing Resistors 1watt 50ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251550R00FEB
Product Name Current Sensing Resistors 1watt 50ohms 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details