Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC2515500R0FEB

Description
500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC2515500R0FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515500R0FEBTR-ND
Chip Resistor - Surface Mount 541-WSC2515500R0FEBTR-ND
500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515500R0FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515500R0FEBCT-ND
Chip Resistor - Surface Mount 541-WSC2515500R0FEBCT-ND
500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515500R0FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515500R0FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC2515500R0FEBDKR-ND
500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

500 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Res Wirewound 2515 500 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC2515500R0FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 500 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC2515500R0FEB
Res Wirewound 2515 500 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515500R0FEB
Res Wirewound 2515 500 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 500 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
SMD 500 Ohm 1W Resistor - 52-WSC2515500R0FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 Ohm 1W Resistor
52-WSC2515500R0FEB
SMD 500 Ohm 1W Resistor 52-WSC2515500R0FEB
Res Wirewound 2515 500 Ohm 1% 1W ±20ppm/°C Molded SMD SMD T/R Product overview: WSC2515500R0FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515500R0FEB can be used for catalog matching and distributor lookup.

Res Wirewound 2515 500 Ohm 1% 1W ±20ppm/°C Molded SMD SMD T/R Product overview: WSC2515500R0FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515500R0FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-WSC2515500R0FEBTR-ND WSC2515500R0FEB 52-WSC2515500R0FEB
Product Name Chip Resistor - Surface Mount Res Wirewound 2515 500 Ohm 1% 1W ¦20ppm/¦C SMD T/R SMD 500 Ohm 1W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2515 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers