Vishay Intertechnology, Inc. Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25154R920FEA

Description
Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25154R920FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25154R920FEA
Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25154R920FEA
Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC25154R920FEA
Product Name Res Wirewound 2515 4.92 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details