Vishay Intertechnology, Inc. Current Sensing Resistors 1watt 4.7ohms 1% WSC25154R7FEB

Description
Current Sensing Resistors 1watt 4.7ohms 1%
Request a Quote
Description
Current Sensing Resistors 1watt 4.7ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt 4.7ohms 1% - WSC25154R7FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 4.7ohms 1%
WSC25154R7FEB
Current Sensing Resistors 1watt 4.7ohms 1% WSC25154R7FEB
Current Sensing Resistors 1watt 4.7ohms 1%

Current Sensing Resistors 1watt 4.7ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC25154R7FEB
Product Name Current Sensing Resistors 1watt 4.7ohms 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details