Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC25154R020FEB

Description
4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC25154R020FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25154R020FEBTR-ND
Chip Resistor - Surface Mount 541-WSC25154R020FEBTR-ND
4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25154R020FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25154R020FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC25154R020FEBDKR-ND
4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25154R020FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25154R020FEBCT-ND
Chip Resistor - Surface Mount 541-WSC25154R020FEBCT-ND
4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Res Wirewound 2515 4.02 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25154R020FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 4.02 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25154R020FEB
Res Wirewound 2515 4.02 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25154R020FEB
Res Wirewound 2515 4.02 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 4.02 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
SMD 4.02 Ohm 1W Resistor - 52-WSC25154R020FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.02 Ohm 1W Resistor
52-WSC25154R020FEB
SMD 4.02 Ohm 1W Resistor 52-WSC25154R020FEB
Res Wirewound 2515 4.02 Ohm 1% 1W ±50ppm/°C Molded SMD SMD T/R Product overview: WSC25154R020FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25154R020FEB can be used for catalog matching and distributor lookup.

Res Wirewound 2515 4.02 Ohm 1% 1W ±50ppm/°C Molded SMD SMD T/R Product overview: WSC25154R020FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25154R020FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-WSC25154R020FEBTR-ND WSC25154R020FEB 52-WSC25154R020FEB
Product Name Chip Resistor - Surface Mount Res Wirewound 2515 4.02 Ohm 1% 1W ¦50ppm/¦C SMD T/R SMD 4.02 Ohm 1W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2515 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers