4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
4.02 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
RES, WIREWOUND, 4R02, 1%, 1W, 2515; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSC25154R020FEADKR-ND | WSC25154R020FEA | 65K4004 |
| Product Name | Chip Resistor - Surface Mount | WSC25154R020FEA | Res, Wirewound, 4R02, 1%, 1W, 2515; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | 2515 J-Lead | 2515 [6438 Metric] | |
| Resistance Range | 4.02 ohms | 4.02 ohms |