Vishay Intertechnology, Inc. Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSC25154R000DBA

Description
Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSC25154R000DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSC25154R000DBA
Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSC25154R000DBA
Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC25154R000DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25154R000DBA-ND
Chip Resistor - Surface Mount 541-WSC25154R000DBA-ND
WSC2515 4 .5% B43

WSC2515 4 .5% B43

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC25154R000DBA 541-WSC25154R000DBA-ND
Product Name Res Wirewound 2515 4 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 159641 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details