Wirewound Resistors - SMD 1watt 49.9ohms 1% Product overview: WSC251549R90FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251549R90FEB can be used for catalog matching and distributor lookup.
Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC2515 49.9 1% EB E3
WSC2515 49.9 1% EB E3
WSC2515 49.9 1% EB E3
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSC251549R90FEB | WSC251549R90FEB | 541-WSC251549R90FEBCT-ND |
| Product Name | SMD Resistor | Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 49.9 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) |