Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC251549R90FEA WSC251549R90FEA

Description
Manufacturer: Vishay Win Source Part Number: 939067-WSC251549R90F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 49.9 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound Package: 2515 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 2515 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSC251549R90FEAD KR, 541-WSC251549R90FEAT R, 541-WSC251549R90FEAC T
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939067-WSC251549R90F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 49.9 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound Package: 2515 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 2515 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSC251549R90FEAD KR, 541-WSC251549R90FEAT R, 541-WSC251549R90FEAC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC251549R90FEA
939067-WSC251549R90FEA
Chip Resistor - Surface Mount - WSC251549R90FEA 939067-WSC251549R90FEA
Manufacturer: Vishay Win Source Part Number: 939067-WSC251549R90F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 49.9 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound Package: 2515 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 2515 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSC251549R90FEAD KR, 541-WSC251549R90FEAT R, 541-WSC251549R90FEAC T

Manufacturer: Vishay
Win Source Part Number: 939067-WSC251549R90FEA
Series: WSC
Operating Temperature Range: -65°C ~ 275°C
Features: 49.9 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Package: 2515 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 2515
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSC251549R90FEADKR, 541-WSC251549R90FEATR, 541-WSC251549R90FEACT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251549R90FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251549R90FEATR-ND
Chip Resistor - Surface Mount 541-WSC251549R90FEATR-ND
49.9 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

49.9 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC251549R90FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC251549R90FEA
Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC251549R90FEA
Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
SMD 49.9 Ohm 1W Resistor - 52-WSC251549R90FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 1W Resistor
52-WSC251549R90FEA
SMD 49.9 Ohm 1W Resistor 52-WSC251549R90FEA
Res Wirewound 2515 49.9 Ohm 1% 1W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC251549R90FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251549R90FEA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 49.9 Ohm 1% 1W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC251549R90FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251549R90FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSC251549R90FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC251549R90FEA
Chip Resistor - Surface Mount WSC251549R90FEA
RES 49.9 OHM 1% 1W 2515

RES 49.9 OHM 1% 1W 2515

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 939067-WSC251549R90FEA 541-WSC251549R90FEATR-ND WSC251549R90FEA 52-WSC251549R90FEA WSC251549R90FEA
Product Name Chip Resistor - Surface Mount - WSC251549R90FEA Chip Resistor - Surface Mount Res Wirewound 2515 49.9 Ohm 1% 1W ¦20ppm/¦C SMD T/R SMD 49.9 Ohm 1W Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2515 J-Lead Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details