Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC2515 499 1% EB E3
WSC2515 499 1% EB E3
WSC2515 499 1% EB E3
Wirewound Resistors - SMD 1watt 499ohms 1% Product overview: WSC2515499R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515499R0FEB can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSC2515499R0FEB | 541-WSC2515499R0FEBCT-ND | 52-WSC2515499R0FEB |
| Product Name | Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R | Chip Resistor - Surface Mount | SMD Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2515 J-Lead | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 1 watts | 1 watts |