Vishay Intertechnology, Inc. SMD 1 W 499 ohm Resistor WSC2515499R0FEA

Description
RESISTOR, WIRE WOUND, 1 W, 1 %, 20 ppm, 499 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515499R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 499 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 499 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515499R0FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 1 W, 1 %, 20 ppm, 499 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515499R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 499 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 499 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515499R0FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 W 499 ohm Resistor - 52-WSC2515499R0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 499 ohm Resistor
52-WSC2515499R0FEA
SMD 1 W 499 ohm Resistor 52-WSC2515499R0FEA
RESISTOR, WIRE WOUND, 1 W, 1 %, 20 ppm, 499 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515499R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 499 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 499 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515499R0FEA can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 1 W, 1 %, 20 ppm, 499 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515499R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 499 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 499 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515499R0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC2515499R0FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515499R0FEATR-ND
Chip Resistor - Surface Mount 541-WSC2515499R0FEATR-ND
499 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

499 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515499R0FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515499R0FEADKR-ND
Chip Resistor - Surface Mount 541-WSC2515499R0FEADKR-ND
499 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

499 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515499R0FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515499R0FEACT-ND
Chip Resistor - Surface Mount 541-WSC2515499R0FEACT-ND
499 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

499 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC2515499R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC2515499R0FEA
Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515499R0FEA
Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
984903-WSC2515499R0FEA
Resistors - Chip Resistor - Surface Mount 984903-WSC2515499R0FEA
Win Source Part Number: 984903-WSC2515499R0F EA Category: Resistors>Chip Resistor - Surface Mount Series: WSC Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.125" (3.17mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 499 Ohms Package / Case: 2515 J-Lead Supplier Device Package: 2515 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-WSC2515499R0FEAD KR,541-WSC2515499R0F EACT,541-WSC2515499R 0FEATR

Win Source Part Number: 984903-WSC2515499R0FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSC
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.125" (3.17mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 499 Ohms
Package / Case: 2515 J-Lead
Supplier Device Package: 2515
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-WSC2515499R0FEADKR,541-WSC2515499R0FEACT,541-WSC2515499R0FEATR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSC2515499R0FEA 541-WSC2515499R0FEATR-ND WSC2515499R0FEA 984903-WSC2515499R0FEA
Product Name SMD 1 W 499 ohm Resistor Chip Resistor - Surface Mount Res Wirewound 2515 499 Ohm 1% 1W ¦20ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Chassis Mount Resistors - 4-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers