Vishay Intertechnology, Inc. 1W,46.4,1%,BULK WSC251546R40FBA

Description
1W,46.4,1%,BULK
Request a Quote
Description
1W,46.4,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,46.4,1%,BULK - WSC251546R40FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,46.4,1%,BULK
WSC251546R40FBA
1W,46.4,1%,BULK WSC251546R40FBA
1W,46.4,1%,BULK

1W,46.4,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251546R40FBA
Product Name 1W,46.4,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details