Vishay Intertechnology, Inc. Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk WSC25153R400FEK

Description
Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk - WSC25153R400FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
WSC25153R400FEK
Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk WSC25153R400FEK
Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk

Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC25153R400FEK
Product Name Res Wirewound 2515 3.4 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details