Vishay Intertechnology, Inc. Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R WSC2515324R0JEA

Description
Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R - WSC2515324R0JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R
WSC2515324R0JEA
Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R WSC2515324R0JEA
Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC2515324R0JEA
Product Name Res Wirewound 2515 324 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers