Vishay Intertechnology, Inc. Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC251530R10FEA

Description
Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC251530R10FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC251530R10FEA
Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC251530R10FEA
Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC251530R10FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251530R10FEATR-ND
Chip Resistor - Surface Mount 541-WSC251530R10FEATR-ND
30.1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

30.1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251530R10FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251530R10FEACT-ND
Chip Resistor - Surface Mount 541-WSC251530R10FEACT-ND
30.1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

30.1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251530R10FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251530R10FEADKR-ND
Chip Resistor - Surface Mount 541-WSC251530R10FEADKR-ND
30.1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

30.1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC251530R10FEA 541-WSC251530R10FEATR-ND
Product Name Res Wirewound 2515 30.1 Ohm 1% 1W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers