Vishay Intertechnology, Inc. Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R WSC25152R700JEA

Description
Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R - WSC25152R700JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R
WSC25152R700JEA
Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R WSC25152R700JEA
Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC25152R700JEA
Product Name Res Wirewound 2515 2.7 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers