Vishay Precision Group WSC25152R600FEA WSC25152R600FEA

Description
WSC25152R600FEA
Request a Quote
Description
WSC25152R600FEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC25152R600FEA - WSC25152R600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC25152R600FEA
WSC25152R600FEA
WSC25152R600FEA WSC25152R600FEA
WSC25152R600FEA

WSC25152R600FEA

Supplier's Site
Res, Wirewound, 2R6, 1%, 1W, 2515, Reel; Resistance Vishay - 65K3998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R6, 1%, 1W, 2515, Reel; Resistance Vishay
65K3998
Res, Wirewound, 2R6, 1%, 1W, 2515, Reel; Resistance Vishay 65K3998
RES, WIREWOUND, 2R6, 1%, 1W, 2515, REEL; Resistance:2.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 2R6, 1%, 1W, 2515, REEL; Resistance:2.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC25152R600FEA 65K3998
Product Name WSC25152R600FEA Res, Wirewound, 2R6, 1%, 1W, 2515, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details