Vishay Intertechnology, Inc. Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25152R200FEA

Description
Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25152R200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25152R200FEA
Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25152R200FEA
Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC25152R200FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25152R200FEATR-ND
Chip Resistor - Surface Mount 541-WSC25152R200FEATR-ND
WSC2515 2.2 1% EA E3

WSC2515 2.2 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25152R200FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25152R200FEADKR-ND
Chip Resistor - Surface Mount 541-WSC25152R200FEADKR-ND
WSC2515 2.2 1% EA E3

WSC2515 2.2 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25152R200FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25152R200FEACT-ND
Chip Resistor - Surface Mount 541-WSC25152R200FEACT-ND
WSC2515 2.2 1% EA E3

WSC2515 2.2 1% EA E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC25152R200FEA 541-WSC25152R200FEATR-ND
Product Name Res Wirewound 2515 2.2 Ohm 1% 1W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers