Vishay Intertechnology, Inc. Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R WSC25152R000JEA

Description
Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R - WSC25152R000JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R
WSC25152R000JEA
Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R WSC25152R000JEA
Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSC25152R000JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC2515 2 5% EA e3 Product overview: WSC25152R000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000JEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC2515 2 5% EA e3 Product overview: WSC25152R000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000JEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSC25152R000JEA - 975471-WSC25152R000JEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC25152R000JEA
975471-WSC25152R000JEA
Chip Resistor - Surface Mount - WSC25152R000JEA 975471-WSC25152R000JEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975471-WSC25152R000J EA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 2 Ω Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Depth: 3.81 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975471-WSC25152R000JEA
Packaging: Tape and Reel
Length: 6.35 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 2 Ω
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Depth: 3.81 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSC25152R000JEA 52-WSC25152R000JEA 975471-WSC25152R000JEA
Product Name Res Wirewound 2515 2 Ohm 5% 1W ¦50ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount - WSC25152R000JEA
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details