Vishay Intertechnology, Inc. Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25152R000FTA

Description
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25152R000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25152R000FTA
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25152R000FTA
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSC25152R000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 2ohms 1watt 1% Product overview: WSC25152R000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000FTA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 2ohms 1watt 1% Product overview: WSC25152R000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC25152R000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25152R000FTADKR-ND
Chip Resistor - Surface Mount 541-WSC25152R000FTADKR-ND
WSC2515 2 1% R86

WSC2515 2 1% R86

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25152R000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25152R000FTATR-ND
Chip Resistor - Surface Mount 541-WSC25152R000FTATR-ND
WSC2515 2 1% R86

WSC2515 2 1% R86

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25152R000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25152R000FTACT-ND
Chip Resistor - Surface Mount 541-WSC25152R000FTACT-ND
WSC2515 2 1% R86

WSC2515 2 1% R86

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSC25152R000FTA 52-WSC25152R000FTA 541-WSC25152R000FTADKR-ND
Product Name Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details