Vishay Precision Group SMD 2 OHM 1W Resistor WSC25152R000FEA

Description
RES SMD 2 OHM 1% 1W 2515 Product overview: WSC25152R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2 OHM 1% 1W 2515 Product overview: WSC25152R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 OHM 1W Resistor - 52-WSC25152R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 OHM 1W Resistor
52-WSC25152R000FEA
SMD 2 OHM 1W Resistor 52-WSC25152R000FEA
RES SMD 2 OHM 1% 1W 2515 Product overview: WSC25152R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000FEA can be used for catalog matching and distributor lookup.

RES SMD 2 OHM 1% 1W 2515 Product overview: WSC25152R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSCB-2.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-2.0CT-ND
Chip Resistor - Surface Mount WSCB-2.0CT-ND
2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-2.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-2.0DKR-ND
Chip Resistor - Surface Mount WSCB-2.0DKR-ND
2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-2.0TR-ND
Chip Resistor - Surface Mount WSCB-2.0TR-ND
2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC25152R000FEA
939066-WSC25152R000FEA
Chip Resistor - Surface Mount - WSC25152R000FEA 939066-WSC25152R000FEA
Manufacturer: Vishay Win Source Part Number: 939066-WSC25152R000F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound Package: 2515 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 2515 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSCB-2.0DKR, WSCB-2.0CT, WSCB-2.0TR

Manufacturer: Vishay
Win Source Part Number: 939066-WSC25152R000FEA
Series: WSC
Operating Temperature Range: -65°C ~ 275°C
Features: 2 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
Package: 2515 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 2515
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSCB-2.0DKR, WSCB-2.0CT, WSCB-2.0TR

Buy Now Datasheet
WSC25152R000FEA - WSC25152R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC25152R000FEA
WSC25152R000FEA
WSC25152R000FEA WSC25152R000FEA
WSC25152R000FEA

WSC25152R000FEA

Supplier's Site
Res, Wirewound, 2R, 1%, 1W, 2515, Reel; Resistance Vishay - 85R4591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R, 1%, 1W, 2515, Reel; Resistance Vishay
85R4591
Res, Wirewound, 2R, 1%, 1W, 2515, Reel; Resistance Vishay 85R4591
RES, WIREWOUND, 2R, 1%, 1W, 2515, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 2R, 1%, 1W, 2515, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 2 Ohm, 1 W, 1%, 1.4 V, 2515 [6438 Metric] Rohs Compliant Vishay - 98K2953 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 2 Ohm, 1 W, 1%, 1.4 V, 2515 [6438 Metric] Rohs Compliant Vishay
98K2953
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 2 Ohm, 1 W, 1%, 1.4 V, 2515 [6438 Metric] Rohs Compliant Vishay 98K2953
SMD Current Sense Resistors, AEC-Q200 WSC Series, 2 ohm, 1 W, - 1%, 1.4 V, 2515 [6438 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSC Series, 2 ohm, 1 W, - 1%, 1.4 V, 2515 [6438 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSC25152R000FEA WSCB-2.0CT-ND 939066-WSC25152R000FEA WSC25152R000FEA 85R4591 98K2953
Product Name SMD 2 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC25152R000FEA WSC25152R000FEA Res, Wirewound, 2R, 1%, 1W, 2515, Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsc Series, 2 Ohm, 1 W, 1%, 1.4 V, 2515 [6438 Metric] Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging 2515 J-Lead 2515 J-Lead 2515 [6438 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details