Vishay Intertechnology, Inc. Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk WSC2515261R0JEK

Description
Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk - WSC2515261R0JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk
WSC2515261R0JEK
Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk WSC2515261R0JEK
Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk

Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC2515261R0JEK
Product Name Res Wirewound 2515 261 Ohm 5% 1W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details