Vishay Intertechnology, Inc. Wirewound Resistors - SMD 25.5ohms 1watt 1% WSC251525R50FTA

Description
Wirewound Resistors - SMD 25.5ohms 1watt 1%
Request a Quote
Description
Wirewound Resistors - SMD 25.5ohms 1watt 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 25.5ohms 1watt 1% - WSC251525R50FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 25.5ohms 1watt 1%
WSC251525R50FTA
Wirewound Resistors - SMD 25.5ohms 1watt 1% WSC251525R50FTA
Wirewound Resistors - SMD 25.5ohms 1watt 1%

Wirewound Resistors - SMD 25.5ohms 1watt 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251525R50FTA
Product Name Wirewound Resistors - SMD 25.5ohms 1watt 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details