Vishay Intertechnology, Inc. Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC251522R00FEB

Description
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC251522R00FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC251522R00FEB
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC251522R00FEB
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistors 1watt 22ohms 1% Product overview: WSC251522R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251522R00FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors 1watt 22ohms 1% Product overview: WSC251522R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251522R00FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC251522R00FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251522R00FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC251522R00FEBDKR-ND
22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251522R00FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251522R00FEBCT-ND
Chip Resistor - Surface Mount 541-WSC251522R00FEBCT-ND
22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251522R00FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251522R00FEBTR-ND
Chip Resistor - Surface Mount 541-WSC251522R00FEBTR-ND
22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSC251522R00FEB 52-WSC251522R00FEB 541-WSC251522R00FEBDKR-ND
Product Name Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details