Vishay Intertechnology, Inc. Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC251522R00FEA

Description
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC251522R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC251522R00FEA
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC251522R00FEA
Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC251522R00FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251522R00FEADKR-ND
Chip Resistor - Surface Mount 541-WSC251522R00FEADKR-ND
22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251522R00FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251522R00FEACT-ND
Chip Resistor - Surface Mount 541-WSC251522R00FEACT-ND
22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251522R00FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251522R00FEATR-ND
Chip Resistor - Surface Mount 541-WSC251522R00FEATR-ND
22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

22 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 22 Ohm 1 W Resistor - 52-WSC251522R00FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 1 W Resistor
52-WSC251522R00FEA
SMD 22 Ohm 1 W Resistor 52-WSC251522R00FEA
SMD Chip Resistor, 22 Ohm, ± 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power Product overview: WSC251522R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251522R00FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 22 Ohm, ± 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power Product overview: WSC251522R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251522R00FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC251522R00FEA 541-WSC251522R00FEADKR-ND 52-WSC251522R00FEA
Product Name Res Wirewound 2515 22 Ohm 1% 1W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 22 Ohm 1 W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details