Vishay Precision Group 1W,20,1%,T/R,HAZMAT WSC251520R00FEA

Description
1W,20,1%,T/R,HAZMAT
Request a Quote Datasheet
Description
1W,20,1%,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W,20,1%,T/R,HAZMAT - WSC251520R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,20,1%,T/R,HAZMAT
WSC251520R00FEA
1W,20,1%,T/R,HAZMAT WSC251520R00FEA
1W,20,1%,T/R,HAZMAT

1W,20,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC251520R00FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251520R00FEATR-ND
Chip Resistor - Surface Mount 541-WSC251520R00FEATR-ND
20 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

20 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251520R00FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251520R00FEACT-ND
Chip Resistor - Surface Mount 541-WSC251520R00FEACT-ND
20 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

20 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251520R00FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251520R00FEADKR-ND
Chip Resistor - Surface Mount 541-WSC251520R00FEADKR-ND
20 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

20 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 20 Ohm 1W Resistor - 52-WSC251520R00FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 Ohm 1W Resistor
52-WSC251520R00FEA
SMD 20 Ohm 1W Resistor 52-WSC251520R00FEA
Res Wirewound 2515 20 Ohm 1% 1W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC251520R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251520R00FEA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 20 Ohm 1% 1W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC251520R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251520R00FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 20R, 1%, 1W, 2515; Resistance Vishay - 65K3999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 20R, 1%, 1W, 2515; Resistance Vishay
65K3999
Res, Wirewound, 20R, 1%, 1W, 2515; Resistance Vishay 65K3999
RES, WIREWOUND, 20R, 1%, 1W, 2515; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 20R, 1%, 1W, 2515; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 20 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay - 28X3240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay
28X3240
Resistor, Wirewound, 20 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay 28X3240
RESISTOR, WIREWOUND, 20 OHM, 1W, SMD, 0.01, FULL REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20 OHM, 1W, SMD, 0.01, FULL REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSC251520R00FEA 541-WSC251520R00FEATR-ND 52-WSC251520R00FEA 65K3999
Product Name 1W,20,1%,T/R,HAZMAT Chip Resistor - Surface Mount SMD 20 Ohm 1W Resistor Res, Wirewound, 20R, 1%, 1W, 2515; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614938-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details