Vishay Intertechnology, Inc. Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515200R0FEB

Description
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC2515200R0FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC2515200R0FEB
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515200R0FEB
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSC2515200R0FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 1watt 200ohms 1% Product overview: WSC2515200R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515200R0FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 1watt 200ohms 1% Product overview: WSC2515200R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515200R0FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC2515200R0FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515200R0FEBTR-ND
Chip Resistor - Surface Mount 541-WSC2515200R0FEBTR-ND
WSC2515 200 1% EB E3

WSC2515 200 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515200R0FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515200R0FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC2515200R0FEBDKR-ND
WSC2515 200 1% EB E3

WSC2515 200 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515200R0FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515200R0FEBCT-ND
Chip Resistor - Surface Mount 541-WSC2515200R0FEBCT-ND
WSC2515 200 1% EB E3

WSC2515 200 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSC2515200R0FEB 52-WSC2515200R0FEB 541-WSC2515200R0FEBTR-ND
Product Name Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details