Vishay Intertechnology, Inc. Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515200R0FEA

Description
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC2515200R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC2515200R0FEA
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515200R0FEA
Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC2515200R0FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515200R0FEACT-ND
Chip Resistor - Surface Mount 541-WSC2515200R0FEACT-ND
200 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

200 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515200R0FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515200R0FEATR-ND
Chip Resistor - Surface Mount 541-WSC2515200R0FEATR-ND
200 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

200 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515200R0FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515200R0FEADKR-ND
Chip Resistor - Surface Mount 541-WSC2515200R0FEADKR-ND
200 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

200 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC2515200R0FEA 541-WSC2515200R0FEACT-ND
Product Name Res Wirewound 2515 200 Ohm 1% 1W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details