Res Wirewound 2515 1 Ohm 5% 1W ¦50ppm/¦C SMD T/R
RESISTOR, WIRE WOUND, 1 W, 5 %, 50 ppm, 1 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC25151R000JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25151R000JEA can be used for catalog matching and distributor lookup.
1 Ohms ±5% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
1 Ohms ±5% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
1 Ohms ±5% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSC25151R000JEA | 52-WSC25151R000JEA | 541-WSC25151R000JEADKR-ND |
| Product Name | Res Wirewound 2515 1 Ohm 5% 1W ¦50ppm/¦C SMD T/R | SMD 1 W 1 ohm Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2515 J-Lead | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |